Enclosed AC DC Converters 2 Output 15V -15V 800mA, 800mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
AC/DC PCB Mount Power Supply, Medical, Fixed, 15V, 800mA, -15V, 800mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TMM24215-ND | 94X2836 |
| Product Name | AC DC Converters | Ac/dc Pcb Mount Power Supply, Medical, Fixed, 15V, 800Ma, -15V, 800Ma Rohs Compliant Traco Power |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | |
| DC Output Current | 0.8000 amps |