TRACO Power North America, Inc. AC DC Converters TMM 24124C

Description
Enclosed AC DC Converters 1 Output 24V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1161-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1161-ND
AC DC Converters 1951-1161-ND
Enclosed AC DC Converters 1 Output 24V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac/dc Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 24 W, 24 V, 1 A Rohs Compliant Traco Power - 94X2833 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 24 W, 24 V, 1 A Rohs Compliant Traco Power
94X2833
Ac/dc Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 24 W, 24 V, 1 A Rohs Compliant Traco Power 94X2833
AC/DC Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 24 W, 24 V, 1 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 24 W, 24 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1161-ND 94X2833
Product Name AC DC Converters Ac/dc Enclosed Power Supply, Medical, Fixed, 85 V, 264 V, 24 W, 24 V, 1 A Rohs Compliant Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details