TRACO Power North America, Inc. AC DC Converters TMLM 20124

Description
Enclosed AC DC Converters 1 Output 24V 833mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 833mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1293-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1293-ND
AC DC Converters 1951-1293-ND
Enclosed AC DC Converters 1 Output 24V 833mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 833mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 0.833A; Power Supply Approvals Traco Power - 31T8485 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.833A; Power Supply Approvals Traco Power
31T8485
Power Supply, Ac-Dc, 24V, 0.833A; Power Supply Approvals Traco Power 31T8485
POWER SUPPLY, AC-DC, 24V, 0.833A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.833A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1293-ND 31T8485
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 0.833A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 0.8330 amps 0.8330 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data