TRACO Power North America, Inc. Power Supplies - Board Mount - AC DC Converters TMLM 10112

Description
Manufacturer: Traco Power Win Source Part Number: 1336088-TMLM 10112 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Box Type: Enclosed Features: Universal Input Size / Dimension: 2.06" L x 1.07" W x 0.93" H (52.4mm x 27.2mm x 23.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 833mA Voltage - Output 1: 12V Efficiency: 83% Line Regulation: 0.3% Load Regulation: ±0.5% Temperature Range - Operating: -25°C ~ 60°C (With Derating) Case / Package: 4-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-1290 Product Status: Obsolete Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336088-TMLM 10112 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Box Type: Enclosed Features: Universal Input Size / Dimension: 2.06" L x 1.07" W x 0.93" H (52.4mm x 27.2mm x 23.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 833mA Voltage - Output 1: 12V Efficiency: 83% Line Regulation: 0.3% Load Regulation: ±0.5% Temperature Range - Operating: -25°C ~ 60°C (With Derating) Case / Package: 4-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-1290 Product Status: Obsolete Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1336088-TMLM 10112 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1336088-TMLM 10112
Power Supplies - Board Mount - AC DC Converters 1336088-TMLM 10112
Manufacturer: Traco Power Win Source Part Number: 1336088-TMLM 10112 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Box Type: Enclosed Features: Universal Input Size / Dimension: 2.06" L x 1.07" W x 0.93" H (52.4mm x 27.2mm x 23.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 10 W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 833mA Voltage - Output 1: 12V Efficiency: 83% Line Regulation: 0.3% Load Regulation: ±0.5% Temperature Range - Operating: -25°C ~ 60°C (With Derating) Case / Package: 4-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-1290 Product Status: Obsolete Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336088-TMLM 10112
Category: Power Supplies - Board Mount>AC DC Converters
Packaging: Box
Type: Enclosed
Features: Universal Input
Size / Dimension: 2.06" L x 1.07" W x 0.93" H (52.4mm x 27.2mm x 23.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 10 W
Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 833mA
Voltage - Output 1: 12V
Efficiency: 83%
Line Regulation: 0.3%
Load Regulation: ±0.5%
Temperature Range - Operating: -25°C ~ 60°C (With Derating)
Case / Package: 4-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: 1951-1290
Product Status: Obsolete
Approval Agency: CE, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1336088-TMLM 10112
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; 4-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
AC/DC Power Supply Control ICs - SCM1738A - MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; SOP-7
Output Voltage 650 volts
Output Power 8 watts
View Details