TRACO Power North America, Inc. AC DC Converters TMLM 05112

Description
Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-3161-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-3161-ND
AC DC Converters 1951-3161-ND
Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 420Ma, 12V; Power Supply Approvals Traco Power - 51R5397 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 420Ma, 12V; Power Supply Approvals Traco Power
51R5397
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 420Ma, 12V; Power Supply Approvals Traco Power 51R5397
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 420mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 420mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3161-ND 51R5397
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 420Ma, 12V; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 0.4200 amps 0.4200 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details