TRACO Power North America, Inc. AC DC Converters TMLM 04253

Description
Enclosed AC DC Converters 2 Output 5V 3.3V 600mA, 150mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 5V 3.3V 600mA, 150mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-3160-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-3160-ND
AC DC Converters 1951-3160-ND
Enclosed AC DC Converters 2 Output 5V 3.3V 600mA, 150mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 2 Output 5V 3.3V 600mA, 150mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 2 O/p, 3.5W, 5V, 3.3V; Power Supply Approvals Traco Power - 51R5394 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 2 O/p, 3.5W, 5V, 3.3V; Power Supply Approvals Traco Power
51R5394
Ac-Dc Converter, Pcb Mount, 2 O/p, 3.5W, 5V, 3.3V; Power Supply Approvals Traco Power 51R5394
AC-DC CONVERTER, PCB MOUNT, 2 O/P, 3.5W, 5V, 3.3V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:3.5W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:3.3V; Width:27mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 2 O/P, 3.5W, 5V, 3.3V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:3.5W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:3.3V; Width:27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3160-ND 51R5394
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 2 O/p, 3.5W, 5V, 3.3V; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 0.1500 to 0.6000 amps 0.6000 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1217222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type IEC
Regulatory Compliance RoHS Compliant
View Details