Manufacturer: Traco Power
Win Source Part Number: 1336086-TMLM 04253
Category: Power Supplies - Board Mount>AC DC Converters
Packaging: Box
Type: Enclosed
Features: Universal Input
Size / Dimension: 1.44" L x 1.06" W x 0.67" H (36.5mm x 27.0mm x 17.1mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3.5 W
Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 2
Current - Output (Max): 600mA, 150mA
Voltage - Output 1: 5V
Voltage - Output 2: 3.3V
Efficiency: 69%
Temperature Range - Operating: -25°C ~ 60°C (With Derating)
Case / Package: 7-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: TMLM 04253-ND,1951-3160,T
Base Product Number: TMLM 04
Approval Agency: CE, cURus
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1336086-TMLM 04253 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; 7-DIP Module |