TRACO Power North America, Inc. AC DC Converters TMLM 04112

Description
Enclosed AC DC Converters 1 Output 12V 333mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 333mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1352-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1352-ND
AC DC Converters 1951-1352-ND
Enclosed AC DC Converters 1 Output 12V 333mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 333mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Traco Power - 51R5390 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Traco Power
51R5390
Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Traco Power 51R5390
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 4W, 333mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:27mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 4W, 333mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:27mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 12 V, 333 Ma Rohs Compliant Traco Power - 51R7787 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 12 V, 333 Ma Rohs Compliant Traco Power
51R7787
Ac/dc Pcb Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 12 V, 333 Ma Rohs Compliant Traco Power 51R7787
AC/DC PCB Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 12 V, 333 mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 12 V, 333 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1352-ND 51R5390 51R7787
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Traco Power Ac/dc Pcb Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 12 V, 333 Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 0.3330 amps 0.3330 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CE-1050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details