Manufacturer: Traco Power
Win Source Part Number: 1336113-TMLM 04109
Category: Power Supplies - Board Mount>AC DC Converters
Packaging: Box
Type: Enclosed
Features: Universal Input
Size / Dimension: 1.44" L x 1.06" W x 0.67" H (36.5mm x 27.0mm x 17.1mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 4 W
Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 444mA
Voltage - Output 1: 9V
Efficiency: 72%
Line Regulation: 0.3%
Load Regulation: ±0.5%
Temperature Range - Operating: -25°C ~ 60°C (With Derating)
Case / Package: 7-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: 1951-1157
Base Product Number: TMLM 04
Approval Agency: CE, cURus
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1336113-TMLM 04109 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; 7-DIP Module |