TRACO Power North America, Inc. AC DC Converters TMLM 04105

Description
Enclosed AC DC Converters 1 Output 5V 800mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 800mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1351-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1351-ND
AC DC Converters 1951-1351-ND
Enclosed AC DC Converters 1 Output 5V 800mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 5V 800mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Pcb Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 5 V, 800 Ma Rohs Compliant Traco Power - 51R7785 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 5 V, 800 Ma Rohs Compliant Traco Power
51R7785
Pcb Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 5 V, 800 Ma Rohs Compliant Traco Power 51R7785
PCB Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 5 V, 800 mA RoHS Compliant: Yes

PCB Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 5 V, 800 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1351-ND 51R7785
Product Name AC DC Converters Pcb Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 5 V, 800 Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1
Form Factor Board Mount
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
AC/DC Adapters - 1217055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details