TRACO Power North America, Inc. Power Supplies - Board Mount - AC DC Converters TMLM 04103

Description
Manufacturer: Traco Power Win Source Part Number: 1336091-TMLM 04103 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Box Type: Enclosed Features: Universal Input Size / Dimension: 1.44" L x 1.06" W x 0.67" H (36.5mm x 27.0mm x 17.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 4 W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Output 1: 3.3V Efficiency: 67% Line Regulation: 0.3% Load Regulation: ±1% Temperature Range - Operating: -25°C ~ 60°C (With Derating) Case / Package: 7-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-1156 Base Product Number: TMLM 04 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336091-TMLM 04103 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Box Type: Enclosed Features: Universal Input Size / Dimension: 1.44" L x 1.06" W x 0.67" H (36.5mm x 27.0mm x 17.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 4 W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Output 1: 3.3V Efficiency: 67% Line Regulation: 0.3% Load Regulation: ±1% Temperature Range - Operating: -25°C ~ 60°C (With Derating) Case / Package: 7-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-1156 Base Product Number: TMLM 04 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1336091-TMLM 04103 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1336091-TMLM 04103
Power Supplies - Board Mount - AC DC Converters 1336091-TMLM 04103
Manufacturer: Traco Power Win Source Part Number: 1336091-TMLM 04103 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Box Type: Enclosed Features: Universal Input Size / Dimension: 1.44" L x 1.06" W x 0.67" H (36.5mm x 27.0mm x 17.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 4 W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Output 1: 3.3V Efficiency: 67% Line Regulation: 0.3% Load Regulation: ±1% Temperature Range - Operating: -25°C ~ 60°C (With Derating) Case / Package: 7-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: 1951-1156 Base Product Number: TMLM 04 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336091-TMLM 04103
Category: Power Supplies - Board Mount>AC DC Converters
Packaging: Box
Type: Enclosed
Features: Universal Input
Size / Dimension: 1.44" L x 1.06" W x 0.67" H (36.5mm x 27.0mm x 17.1mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 4 W
Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Output 1: 3.3V
Efficiency: 67%
Line Regulation: 0.3%
Load Regulation: ±1%
Temperature Range - Operating: -25°C ~ 60°C (With Derating)
Case / Package: 7-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: 1951-1156
Base Product Number: TMLM 04
Approval Agency: CE, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1336091-TMLM 04103
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; 7-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
 - IM828XCCXKMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type DIP; Other; PG-MDIP-24
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details