TRACO Power North America, Inc. AC DC Converters TMLM 04103

Description
Enclosed AC DC Converters 1 Output 3.3V 1.2A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 1.2A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1156-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1156-ND
AC DC Converters 1951-1156-ND
Enclosed AC DC Converters 1 Output 3.3V 1.2A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 1.2A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 1.2A, 3.3V; No. Of Outputs Traco Power - 51R5387 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 1.2A, 3.3V; No. Of Outputs Traco Power
51R5387
Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 1.2A, 3.3V; No. Of Outputs Traco Power 51R5387
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 4W, 1.2A, 3.3V; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:27mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 4W, 1.2A, 3.3V; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:27mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 3.3 V, 1.2 A Rohs Compliant Traco Power - 51R7784 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 3.3 V, 1.2 A Rohs Compliant Traco Power
51R7784
Ac/dc Pcb Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 3.3 V, 1.2 A Rohs Compliant Traco Power 51R7784
AC/DC PCB Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 3.3 V, 1.2 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 3.3 V, 1.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1156-ND 51R5387 51R7784
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 4W, 1.2A, 3.3V; No. Of Outputs Traco Power Ac/dc Pcb Mount Power Supply, Fixed, 90 V, 264 V, 4 W, 3.3 V, 1.2 A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 1.2 amps 1.2 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details