TRACO Power North America, Inc. AC DC Converters TML 40124C

Description
Enclosed AC DC Converters 1 Output 24V 1.667A 90 ~ 264 VAC, 100 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.667A 90 ~ 264 VAC, 100 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-3159-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-3159-ND
AC DC Converters 1951-3159-ND
Enclosed AC DC Converters 1 Output 24V 1.667A 90 ~ 264 VAC, 100 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 24V 1.667A 90 ~ 264 VAC, 100 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.667A; Power Supply Approvals Traco Power - 31T8466 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.667A; Power Supply Approvals Traco Power
31T8466
Power Supply, Ac-Dc, 24V, 1.667A; Power Supply Approvals Traco Power 31T8466
POWER SUPPLY, AC-DC, 24V, 1.667A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.667A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.667A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.667A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3159-ND 31T8466
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1.667A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 100.0 to 375.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
AC-DC Power Supplies - CSS500-12/SI - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - UNOTEC2405N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details