TRACO Power North America, Inc. AC DC Converters - TML 40115C TML 40115C

Description
Manufacturer: Traco Power Win Source Part Number: 937066-TML 40115C Series: TML (40W) Operating Temperature Range: -40°C ~ 60°C (With Derating) Features: Enclosed AC DC Converters 1 Output 15V - - - 2.666A 90 ~ 264 VAC, 100 ~ 375 VDC Input Package: Box Mounting: Chassis Mount Family Name: TML 40115 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: TML 40115C-ND, TML40115C
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 937066-TML 40115C Series: TML (40W) Operating Temperature Range: -40°C ~ 60°C (With Derating) Features: Enclosed AC DC Converters 1 Output 15V - - - 2.666A 90 ~ 264 VAC, 100 ~ 375 VDC Input Package: Box Mounting: Chassis Mount Family Name: TML 40115 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: TML 40115C-ND, TML40115C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TML 40115C - 937066-TML 40115C - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - TML 40115C
937066-TML 40115C
AC DC Converters - TML 40115C 937066-TML 40115C
Manufacturer: Traco Power Win Source Part Number: 937066-TML 40115C Series: TML (40W) Operating Temperature Range: -40°C ~ 60°C (With Derating) Features: Enclosed AC DC Converters 1 Output 15V - - - 2.666A 90 ~ 264 VAC, 100 ~ 375 VDC Input Package: Box Mounting: Chassis Mount Family Name: TML 40115 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: TML 40115C-ND, TML40115C

Manufacturer: Traco Power
Win Source Part Number: 937066-TML 40115C
Series: TML (40W)
Operating Temperature Range: -40°C ~ 60°C (With Derating)
Features: Enclosed AC DC Converters 1 Output 15V - - - 2.666A 90 ~ 264 VAC, 100 ~ 375 VDC Input
Package: Box
Mounting: Chassis Mount
Family Name: TML 40115
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: TML 40115C-ND, TML40115C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 937066-TML 40115C
Product Name AC DC Converters - TML 40115C
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1372737-LS10-13B15R3 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Tray
Output Power 10 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details