Enclosed AC DC Converters 2 Output 15V -15V 1A, 1A 90 ~ 264 VAC, 100 ~ 370 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1951-TML30215-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -25 to 60 C (-13 to 140 F) |