TRACO Power North America, Inc. AC DC Converters TML 20205C

Description
Enclosed AC DC Converters 2 Output 5V -5V 2A, 2A 90 ~ 264 VAC, 100 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 5V -5V 2A, 2A 90 ~ 264 VAC, 100 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TML20205C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TML20205C-ND
AC DC Converters TML20205C-ND
Enclosed AC DC Converters 2 Output 5V -5V 2A, 2A 90 ~ 264 VAC, 100 ~ 375 VDC Input

Enclosed AC DC Converters 2 Output 5V -5V 2A, 2A 90 ~ 264 VAC, 100 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 2 O/p, 20W; Power Supply Approvals Traco Power - 45Y2752 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 O/p, 20W; Power Supply Approvals Traco Power
45Y2752
Power Supply, Ac-Dc, 2 O/p, 20W; Power Supply Approvals Traco Power 45Y2752
POWER SUPPLY, AC-DC, 2 O/P, 20W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-5V; Output Current - Output 2:2A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 2 O/P, 20W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-5V; Output Current - Output 2:2A RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Module, Adjustable, Fixed, 5V, 2A, -5V, 2A Rohs Compliant Traco Power - 31T8448 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Module, Adjustable, Fixed, 5V, 2A, -5V, 2A Rohs Compliant Traco Power
31T8448
Ac/dc Enclosed Power Supply, Module, Adjustable, Fixed, 5V, 2A, -5V, 2A Rohs Compliant Traco Power 31T8448
AC/DC Enclosed Power Supply, Module, Adjustable, Fixed, 5V, 2A, -5V, 2A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Module, Adjustable, Fixed, 5V, 2A, -5V, 2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TML20205C-ND 45Y2752 31T8448
Product Name AC DC Converters Power Supply, Ac-Dc, 2 O/p, 20W; Power Supply Approvals Traco Power Ac/dc Enclosed Power Supply, Module, Adjustable, Fixed, 5V, 2A, -5V, 2A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 100.0 to 375.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details