TRACO Power North America, Inc. AC DC Converters TML 20124C

Description
Enclosed AC DC Converters 1 Output 24V 840mA 90 ~ 264 VAC, 100 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 840mA 90 ~ 264 VAC, 100 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-3155-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-3155-ND
AC DC Converters 1951-3155-ND
Enclosed AC DC Converters 1 Output 24V 840mA 90 ~ 264 VAC, 100 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 24V 840mA 90 ~ 264 VAC, 100 ~ 375 VDC Input

Buy Now Datasheet
Ac/dc Enclosed Power Supply, Module, Adjustable, Fixed, 90 V, 264 V, 20 W, 24 V, 840 Ma Rohs Compliant Traco Power - 31T8446 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Module, Adjustable, Fixed, 90 V, 264 V, 20 W, 24 V, 840 Ma Rohs Compliant Traco Power
31T8446
Ac/dc Enclosed Power Supply, Module, Adjustable, Fixed, 90 V, 264 V, 20 W, 24 V, 840 Ma Rohs Compliant Traco Power 31T8446
AC/DC Enclosed Power Supply, Module, Adjustable, Fixed, 90 V, 264 V, 20 W, 24 V, 840 mA RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Module, Adjustable, Fixed, 90 V, 264 V, 20 W, 24 V, 840 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3155-ND 31T8446
Product Name AC DC Converters Ac/dc Enclosed Power Supply, Module, Adjustable, Fixed, 90 V, 264 V, 20 W, 24 V, 840 Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers