TRACO Power North America, Inc. Power Supplies - Board Mount - AC DC Converters TML 20112

Description
Win Source Part Number: 1185095-TML 20112 Category: Power Supplies - Board Mount>AC DC Converters Series: TML (20W) Type: Enclosed Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 20 W Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC Number of Outputs: 1 Current - Output (Max): 1.67A Voltage - Output 1: 12V Efficiency: 84% Mounting Type: Through Hole Package / Case: 8-DIP Module, 5 Leads Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 2.74" L x 1.87" W x 0.85" H (69.5mm x 47.5mm x 21.7mm) Alternative Parts (Cross-Reference): TML20112; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Other Names: TML 20112-ND,TML20112 Base Product Number: TML 20 Approval Agency: CB, CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1185095-TML 20112 Category: Power Supplies - Board Mount>AC DC Converters Series: TML (20W) Type: Enclosed Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 20 W Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC Number of Outputs: 1 Current - Output (Max): 1.67A Voltage - Output 1: 12V Efficiency: 84% Mounting Type: Through Hole Package / Case: 8-DIP Module, 5 Leads Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 2.74" L x 1.87" W x 0.85" H (69.5mm x 47.5mm x 21.7mm) Alternative Parts (Cross-Reference): TML20112; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Other Names: TML 20112-ND,TML20112 Base Product Number: TML 20 Approval Agency: CB, CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1185095-TML 20112 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1185095-TML 20112
Power Supplies - Board Mount - AC DC Converters 1185095-TML 20112
Win Source Part Number: 1185095-TML 20112 Category: Power Supplies - Board Mount>AC DC Converters Series: TML (20W) Type: Enclosed Features: Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 20 W Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC Number of Outputs: 1 Current - Output (Max): 1.67A Voltage - Output 1: 12V Efficiency: 84% Mounting Type: Through Hole Package / Case: 8-DIP Module, 5 Leads Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 2.74" L x 1.87" W x 0.85" H (69.5mm x 47.5mm x 21.7mm) Alternative Parts (Cross-Reference): TML20112; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Other Names: TML 20112-ND,TML20112 Base Product Number: TML 20 Approval Agency: CB, CE, cURus

Win Source Part Number: 1185095-TML 20112
Category: Power Supplies - Board Mount>AC DC Converters
Series: TML (20W)
Type: Enclosed
Features: Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 20 W
Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC
Number of Outputs: 1
Current - Output (Max): 1.67A
Voltage - Output 1: 12V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 5 Leads
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 2.74" L x 1.87" W x 0.85" H (69.5mm x 47.5mm x 21.7mm)
Alternative Parts (Cross-Reference): TML20112;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Traco Power
Other Names: TML 20112-ND,TML20112
Base Product Number: TML 20
Approval Agency: CB, CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1185095-TML 20112
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE2A180Z - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 8.5 to 21 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5607N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details