TRACO Power North America, Inc. Power Supplies - External/Internal (Off-Board) - AC DC Converters TML 20105C

Description
Win Source Part Number: 1004632-TML 20105C Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: TML (20W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 20W Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 84% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 3.78" L x 2.15" W x 1.09" H (96.0mm x 54.6mm x 27.7mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 4 A Mfr: Traco Power Other Names: TML 20105C-ND,1951-3153, TML20105C,TML20105C- ND Base Product Number: TML 20105 Approval Agency: CB, CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1004632-TML 20105C Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: TML (20W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 20W Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 84% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 3.78" L x 2.15" W x 1.09" H (96.0mm x 54.6mm x 27.7mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 4 A Mfr: Traco Power Other Names: TML 20105C-ND,1951-3153, TML20105C,TML20105C- ND Base Product Number: TML 20105 Approval Agency: CB, CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1004632-TML 20105C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1004632-TML 20105C
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1004632-TML 20105C
Win Source Part Number: 1004632-TML 20105C Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: TML (20W) Type: Enclosed Features: Adjustable Output, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 20W Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 84% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 3.78" L x 2.15" W x 1.09" H (96.0mm x 54.6mm x 27.7mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 4 A Mfr: Traco Power Other Names: TML 20105C-ND,1951-3153, TML20105C,TML20105C- ND Base Product Number: TML 20105 Approval Agency: CB, CE, cURus

Win Source Part Number: 1004632-TML 20105C
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: TML (20W)
Type: Enclosed
Features: Adjustable Output, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 20W
Voltage - Input: 90 ~ 264 VAC, 100 ~ 375 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 84%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 3.78" L x 2.15" W x 1.09" H (96.0mm x 54.6mm x 27.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Current - Output 1: 4 A
Mfr: Traco Power
Other Names: TML 20105C-ND,1951-3153,TML20105C,TML20105C-ND
Base Product Number: TML 20105
Approval Agency: CB, CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1004632-TML 20105C
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3A0565Z - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details