TRACO Power North America, Inc. AC DC Converters TML 15105C

Description
Enclosed AC DC Converters 1 Output 5V 3A 90 ~ 264 VAC, 85 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 3A 90 ~ 264 VAC, 85 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TML15105C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TML15105C-ND
AC DC Converters 1951-TML15105C-ND
Enclosed AC DC Converters 1 Output 5V 3A 90 ~ 264 VAC, 85 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 5V 3A 90 ~ 264 VAC, 85 ~ 370 VDC Input

Buy Now Datasheet
Psu, Encapsulated, Ac/dc, 5V, 15W; No. Of Outputs Traco Power - 13M3206 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Encapsulated, Ac/dc, 5V, 15W; No. Of Outputs Traco Power
13M3206
Psu, Encapsulated, Ac/dc, 5V, 15W; No. Of Outputs Traco Power 13M3206
PSU, ENCAPSULATED, AC/DC, 5V, 15W; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

PSU, ENCAPSULATED, AC/DC, 5V, 15W; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TML15105C-ND 13M3206
Product Name AC DC Converters Psu, Encapsulated, Ac/dc, 5V, 15W; No. Of Outputs Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -25 to 60 C (-13 to 140 F)
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 85.0 to 370.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1217159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details