TRACO Power North America, Inc. AC DC Converters TML 10124

Description
Enclosed AC DC Converters 1 Output 24V 416mA 90 ~ 264 VAC, 85 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 416mA 90 ~ 264 VAC, 85 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TML10124-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TML10124-ND
AC DC Converters 1951-TML10124-ND
Enclosed AC DC Converters 1 Output 24V 416mA 90 ~ 264 VAC, 85 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 416mA 90 ~ 264 VAC, 85 ~ 370 VDC Input

Buy Now Datasheet
Ac/dc Pcb Mount Power Supply, Module, Fixed, 85 V, 264 V, 10 W, 24 V, 416 Ma Rohs Compliant Traco Power - 01M9302 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Module, Fixed, 85 V, 264 V, 10 W, 24 V, 416 Ma Rohs Compliant Traco Power
01M9302
Ac/dc Pcb Mount Power Supply, Module, Fixed, 85 V, 264 V, 10 W, 24 V, 416 Ma Rohs Compliant Traco Power 01M9302
AC/DC PCB Mount Power Supply, Module, Fixed, 85 V, 264 V, 10 W, 24 V, 416 mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Module, Fixed, 85 V, 264 V, 10 W, 24 V, 416 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TML10124-ND 01M9302
Product Name AC DC Converters Ac/dc Pcb Mount Power Supply, Module, Fixed, 85 V, 264 V, 10 W, 24 V, 416 Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 0.4160 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details