TRACO Power North America, Inc. AC DC Converters TML 100-112C

Description
Enclosed AC DC Converters 1 Output 12V 7.08A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 7.08A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-3152-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-3152-ND
AC DC Converters 1951-3152-ND
Enclosed AC DC Converters 1 Output 12V 7.08A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 7.08A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Enclosed Power Supply, Adjustable, Fixed, 100 V, 240 V, 85 W, 12 V, 7 A Rohs Compliant Traco Power - 95W3726 - Newark, An Avnet Company
Chicago, IL, United States
Enclosed Power Supply, Adjustable, Fixed, 100 V, 240 V, 85 W, 12 V, 7 A Rohs Compliant Traco Power
95W3726
Enclosed Power Supply, Adjustable, Fixed, 100 V, 240 V, 85 W, 12 V, 7 A Rohs Compliant Traco Power 95W3726
Enclosed Power Supply, Adjustable, Fixed, 100 V, 240 V, 85 W, 12 V, 7 A RoHS Compliant: Yes

Enclosed Power Supply, Adjustable, Fixed, 100 V, 240 V, 85 W, 12 V, 7 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3152-ND 95W3726
Product Name AC DC Converters Enclosed Power Supply, Adjustable, Fixed, 100 V, 240 V, 85 W, 12 V, 7 A Rohs Compliant Traco Power
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227179 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details