TRACO Power North America, Inc. DC DC Converters TMH 2415D

Description
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 24V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 24V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2673-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2673-ND
DC DC Converters 1951-2673-ND
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 24V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 24V - 26.4V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant Traco Power - 93K0691 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant Traco Power
93K0691
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant Traco Power 93K0691
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 26.4 V, 21.6 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 26.4 V, 21.6 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Conv, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Traco Power - 51R5349 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Traco Power
51R5349
Dc-Dc Conv, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Traco Power 51R5349
DC-DC CONV, ISO POL, 2 O/P, 2W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:65mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 2W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:65mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2673-ND 93K0691 51R5349
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant Traco Power Dc-Dc Conv, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0660 amps 0.0650 amps
DC Input Voltage 24.0 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
5W Isolated DC-DC converters - PXC05-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details