Win Source Part Number: 1032972-TMH 1205D
Category: Power Supplies - Board Mount>DC DC Converters
Series: TMH (2W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 200mA, 200mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 79%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.77" L x 0.30" W x 0.40" H (19.5mm x 7.5mm x 10.2mm)
Alternative Parts (Cross-Reference): AM2D-1205DZ; MEJ2D1205SC; NMK1205SC; MEA1D1205SC; RY-1205D; RY-1215D/PTMH1205D;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: TMH1205D-ND,1951-315
Base Product Number: TMH 1205
DC DC CONVERTER +/-5V 2W Product overview: TMH 1205D from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMH 1205D can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1032972-TMH 1205D | 132-TMH 1205D |
| Product Name | Power Supplies - Board Mount - DC DC Converters | -5V 2W DC-DC Converter IC |
| Package Type | Other; Tube | Other; Tube |