Isolated Module DC DC Converter 1 Output 5V 400mA 5V - 5.5V Input
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 5 V, 400 mA RoHS Compliant: Yes
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 400mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1951-2668-ND | 93K0676 | 51R5334 |
| Product Name | DC DC Converters | Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 5 V, 400 Ma Rohs Compliant Traco Power | Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.4000 amps | 0.4000 amps | |
| DC Input Voltage | 5.0 to 5.5 volts |