TRACO Power North America, Inc. Power Supplies - Board Mount - AC DC Converters TMG 50115

Description
Manufacturer: Traco Power Win Source Part Number: 1336094-TMG 50115 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Box Type: Enclosed Features: Universal Input Size / Dimension: 2.92" L x 2.13" W x 0.86" H (74.1mm x 54.1mm x 21.8mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 50 W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 3.333A Voltage - Output 1: 15V Efficiency: 87% Temperature Range - Operating: -40°C ~ 70°C (With Derating) Case / Package: 4-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: TMG50115,TMG 50115-ND Base Product Number: TMG 50 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336094-TMG 50115 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Box Type: Enclosed Features: Universal Input Size / Dimension: 2.92" L x 2.13" W x 0.86" H (74.1mm x 54.1mm x 21.8mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 50 W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 3.333A Voltage - Output 1: 15V Efficiency: 87% Temperature Range - Operating: -40°C ~ 70°C (With Derating) Case / Package: 4-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: TMG50115,TMG 50115-ND Base Product Number: TMG 50 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1336094-TMG 50115 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1336094-TMG 50115
Power Supplies - Board Mount - AC DC Converters 1336094-TMG 50115
Manufacturer: Traco Power Win Source Part Number: 1336094-TMG 50115 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Box Type: Enclosed Features: Universal Input Size / Dimension: 2.92" L x 2.13" W x 0.86" H (74.1mm x 54.1mm x 21.8mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 50 W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 3.333A Voltage - Output 1: 15V Efficiency: 87% Temperature Range - Operating: -40°C ~ 70°C (With Derating) Case / Package: 4-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: TMG50115,TMG 50115-ND Base Product Number: TMG 50 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336094-TMG 50115
Category: Power Supplies - Board Mount>AC DC Converters
Packaging: Box
Type: Enclosed
Features: Universal Input
Size / Dimension: 2.92" L x 2.13" W x 0.86" H (74.1mm x 54.1mm x 21.8mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 50 W
Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 3.333A
Voltage - Output 1: 15V
Efficiency: 87%
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Case / Package: 4-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: TMG50115,TMG 50115-ND
Base Product Number: TMG 50
Approval Agency: CE, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1336094-TMG 50115
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; 4-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR4765JZ - 279366-ICE3BR4765JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 26 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details