Manufacturer: Traco Power
Win Source Part Number: 1336092-TMG 50105
Category: Power Supplies - Board Mount>AC DC Converters
Packaging: Box
Type: Enclosed
Features: Universal Input
Size / Dimension: 2.92" L x 2.13" W x 0.86" H (74.1mm x 54.1mm x 21.8mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 40 W
Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Output 1: 5V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Case / Package: 4-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: TMG50105,TMG 50105-ND
Base Product Number: TMG 50
Approval Agency: CE, cURus
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1336092-TMG 50105 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; 4-DIP Module |