Win Source Part Number: 1135852-TMG 30124
Category: Power Supplies - Board Mount>AC DC Converters
Series: TMG (30W)
Type: Enclosed
Features: Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 30 W
Voltage - Input: 90 ~ 305 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Output 1: 24V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 5-DIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 2.52" L x 1.77" W x 0.93" H (64.0mm x 45.0mm x 23.5mm)
Alternative Parts (Cross-Reference): TMG30124;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Traco Power
Other Names: TMG 30124-ND,TMG30124
Base Product Number: TMG 30
Approval Agency: CE, cURus
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1135852-TMG 30124 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Box |