TRACO Power North America, Inc. Power Supplies - Board Mount - AC DC Converters TMG 30115

Description
Manufacturer: Traco Power Win Source Part Number: 1336085-TMG 30115 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Box Type: Enclosed Features: Universal Input Size / Dimension: 2.52" L x 1.77" W x 0.93" H (64.0mm x 45.0mm x 23.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 30 W Voltage - Input: 90 ~ 305 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 2A Voltage - Output 1: 15V Efficiency: 86% Temperature Range - Operating: -40°C ~ 70°C (With Derating) Case / Package: 5-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: TMG30115,TMG 30115-ND Base Product Number: TMG 30 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336085-TMG 30115 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Box Type: Enclosed Features: Universal Input Size / Dimension: 2.52" L x 1.77" W x 0.93" H (64.0mm x 45.0mm x 23.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 30 W Voltage - Input: 90 ~ 305 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 2A Voltage - Output 1: 15V Efficiency: 86% Temperature Range - Operating: -40°C ~ 70°C (With Derating) Case / Package: 5-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: TMG30115,TMG 30115-ND Base Product Number: TMG 30 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1336085-TMG 30115 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1336085-TMG 30115
Power Supplies - Board Mount - AC DC Converters 1336085-TMG 30115
Manufacturer: Traco Power Win Source Part Number: 1336085-TMG 30115 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Box Type: Enclosed Features: Universal Input Size / Dimension: 2.52" L x 1.77" W x 0.93" H (64.0mm x 45.0mm x 23.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 30 W Voltage - Input: 90 ~ 305 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 2A Voltage - Output 1: 15V Efficiency: 86% Temperature Range - Operating: -40°C ~ 70°C (With Derating) Case / Package: 5-DIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: TMG30115,TMG 30115-ND Base Product Number: TMG 30 Approval Agency: CE, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336085-TMG 30115
Category: Power Supplies - Board Mount>AC DC Converters
Packaging: Box
Type: Enclosed
Features: Universal Input
Size / Dimension: 2.52" L x 1.77" W x 0.93" H (64.0mm x 45.0mm x 23.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 30 W
Voltage - Input: 90 ~ 305 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Output 1: 15V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Case / Package: 5-DIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: TMG30115,TMG 30115-ND
Base Product Number: TMG 30
Approval Agency: CE, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1336085-TMG 30115
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; 5-DIP Module, 4 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3A2565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 68 watts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details