Manufacturer: Traco Power
Win Source Part Number: 1336079-TMG 30103
Category: Power Supplies - Board Mount>AC DC Converters
Packaging: Box
Type: Enclosed
Features: Universal Input
Size / Dimension: 2.52" L x 1.77" W x 0.93" H (64.0mm x 45.0mm x 23.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 17 W
Voltage - Input: 90 ~ 305 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Output 1: 3.3V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Case / Package: 5-DIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: TMG30103,TMG 30103-ND
Base Product Number: TMG 30
Approval Agency: CE, cURus
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1336079-TMG 30103 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; 5-DIP Module, 4 Leads |