Win Source Part Number: 1201753-TMG 15124
Category: Power Supplies - Board Mount>AC DC Converters
Series: TMG (15W)
Type: Enclosed
Features: Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 15 W
Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 625mA
Voltage - Output 1: 24V
Efficiency: 85%
Line Regulation: 0.5%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 4-DIP Module
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 1.62" L x 1.07" W x 0.75" H (41.2mm x 27.2mm x 19.1mm)
Alternative Parts (Cross-Reference): TMG15124;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Traco Power
Other Names: 1951-1152
Base Product Number: TMG 15
Approval Agency: CE, cURus
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1201753-TMG 15124 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Box |