TRACO Power North America, Inc. Power Supplies - Board Mount - AC DC Converters TMF 30124

Description
Win Source Part Number: 1383655-TMF 30124 Category: Power Supplies - Board Mount>AC DC Converters Series: TMF (30W) Type: Enclosed Features: Universal Input Package: Box Size / Dimension: 2.52" L x 1.80" W x 0.93" H (64.1mm x 45.6mm x 23.5mm) Applications: Medical Standard Package: 10 pcs Power (Watts): 30 W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Output 1: 24V Efficiency: 85% Mounting Type: Through Hole Package / Case: 5-DIP Module, 4 Leads Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Base Product Number: TMF 30 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1383655-TMF 30124 Category: Power Supplies - Board Mount>AC DC Converters Series: TMF (30W) Type: Enclosed Features: Universal Input Package: Box Size / Dimension: 2.52" L x 1.80" W x 0.93" H (64.1mm x 45.6mm x 23.5mm) Applications: Medical Standard Package: 10 pcs Power (Watts): 30 W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Output 1: 24V Efficiency: 85% Mounting Type: Through Hole Package / Case: 5-DIP Module, 4 Leads Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Base Product Number: TMF 30 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1383655-TMF 30124 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1383655-TMF 30124
Power Supplies - Board Mount - AC DC Converters 1383655-TMF 30124
Win Source Part Number: 1383655-TMF 30124 Category: Power Supplies - Board Mount>AC DC Converters Series: TMF (30W) Type: Enclosed Features: Universal Input Package: Box Size / Dimension: 2.52" L x 1.80" W x 0.93" H (64.1mm x 45.6mm x 23.5mm) Applications: Medical Standard Package: 10 pcs Power (Watts): 30 W Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Output 1: 24V Efficiency: 85% Mounting Type: Through Hole Package / Case: 5-DIP Module, 4 Leads Temperature Range - Operating: -25°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Traco Power Base Product Number: TMF 30 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1383655-TMF 30124
Category: Power Supplies - Board Mount>AC DC Converters
Series: TMF (30W)
Type: Enclosed
Features: Universal Input
Package: Box
Size / Dimension: 2.52" L x 1.80" W x 0.93" H (64.1mm x 45.6mm x 23.5mm)
Applications: Medical
Standard Package: 10 pcs
Power (Watts): 30 W
Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Output 1: 24V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 5-DIP Module, 4 Leads
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Traco Power
Base Product Number: TMF 30
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1383655-TMF 30124
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE1PCS02 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-8
IQ 1.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details