Win Source Part Number: 1383654-TMF 30112
Category: Power Supplies - Board Mount>AC DC Converters
Series: TMF (30W)
Type: Enclosed
Features: Universal Input
Package: Box
Size / Dimension: 2.52" L x 1.80" W x 0.93" H (64.1mm x 45.6mm x 23.5mm)
Applications: Medical
Standard Package: 10 pcs
Power (Watts): 30 W
Voltage - Input: 90 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Output 1: 12V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: 5-DIP Module, 4 Leads
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Traco Power
Base Product Number: TMF 30
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1383654-TMF 30112 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Box |