TRACO Power North America, Inc. AC DC Converters TMF 05124

Description
Enclosed AC DC Converters 1 Output 24V 208mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 208mA 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - TMF05124-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
TMF05124-ND
AC DC Converters TMF05124-ND
Enclosed AC DC Converters 1 Output 24V 208mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 208mA 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 0.208A; No. Of Outputs Traco Power - 47AC1826 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.208A; No. Of Outputs Traco Power
47AC1826
Power Supply, Ac-Dc, 24V, 0.208A; No. Of Outputs Traco Power 47AC1826
POWER SUPPLY, AC-DC, 24V, 0.208A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:208mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.208A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:208mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMF05124-ND 47AC1826
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 0.208A; No. Of Outputs Traco Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.2080 amps 0.2080 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227090 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details