DC DC CONVERTER 5V 1W Product overview: TME 2405S from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TME 2405S can be used for catalog matching and distributor lookup.
Manufacturer: Traco Power
Win Source Part Number: 900367-TME 2405S
Series: TME (1W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter Output 5V - - - 200mA 21.6V - 26.4V Input
Package: Tube
Package: 4-SIP Module
Mounting: Through Hole
Family Name: TME 2405
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-TME 2405S | 900367-TME 2405S |
| Product Name | 5V 1W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - TME 2405S |
| Package Type | Other; Tube | Other; 4-SIP Module |