TRACO Power North America, Inc. DC DC Converters TME 1215S

Description
Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2723-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2723-ND
DC DC Converters 1951-2723-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 65Ma, 15V; Power Supply Approvals Traco Power - 51R5328 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 65Ma, 15V; Power Supply Approvals Traco Power
51R5328
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 65Ma, 15V; Power Supply Approvals Traco Power 51R5328
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 65mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:65mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 65mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:65mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2723-ND 51R5328
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 65Ma, 15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0650 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data