TRACO Power North America, Inc. DC DC Converters TME 1209S

Description
Isolated Module DC DC Converter 1 Output 9V 110mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 110mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2323-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2323-ND
DC DC Converters 1951-2323-ND
Isolated Module DC DC Converter 1 Output 9V 110mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 110mA 10.8V - 13.2V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 110 Ma Rohs Compliant Traco Power - 93K0668 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 110 Ma Rohs Compliant Traco Power
93K0668
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 110 Ma Rohs Compliant Traco Power 93K0668
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 9 V, 110 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 9 V, 110 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 110Ma, 9V; Power Supply Approvals Traco Power - 51R5326 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 110Ma, 9V; Power Supply Approvals Traco Power
51R5326
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 110Ma, 9V; Power Supply Approvals Traco Power 51R5326
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 110mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:110mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 110mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:110mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2323-ND 93K0668 51R5326
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 9 V, 110 Ma Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 110Ma, 9V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1100 amps 0.1100 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data