TRACO Power North America, Inc. DC DC Converters TMDC 60-7215H

Description
Enclosed DC DC Converter 1 Output 24V 2.5A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 2.5A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TMDC60-7215H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TMDC60-7215H-ND
DC DC Converters 1951-TMDC60-7215H-ND
Enclosed DC DC Converter 1 Output 24V 2.5A 160V Input

Enclosed DC DC Converter 1 Output 24V 2.5A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 2.5A; Power Supply Approvals Traco Power - 52AH8491 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 2.5A; Power Supply Approvals Traco Power
52AH8491
Dc-Dc Converter, 24V, 2.5A; Power Supply Approvals Traco Power 52AH8491
DC-DC CONVERTER, 24V, 2.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 24V, 2.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TMDC60-7215H-ND 52AH8491
Product Name DC DC Converters Dc-Dc Converter, 24V, 2.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 80.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2317-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details