TRACO Power North America, Inc. DC DC Converters TMDC 60-4812

Description
Enclosed DC DC Converter 1 Output 12V 5A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 5A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3146-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3146-ND
DC DC Converters 1951-3146-ND
Enclosed DC DC Converter 1 Output 12V 5A 75V Input

Enclosed DC DC Converter 1 Output 12V 5A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 5A, 60W; No. Of Outputs Traco Power - 90Y8800 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 5A, 60W; No. Of Outputs Traco Power
90Y8800
Dc-Dc Converter, 12V, 5A, 60W; No. Of Outputs Traco Power 90Y8800
DC-DC CONVERTER, 12V, 5A, 60W; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 5A, 60W; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3146-ND 90Y8800
Product Name DC DC Converters Dc-Dc Converter, 12V, 5A, 60W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details