TRACO Power North America, Inc. DC DC Converters TMDC 60-4811

Description
Enclosed DC DC Converter 1 Output 5.1V 12A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5.1V 12A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMDC60-4811-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMDC60-4811-ND
DC DC Converters TMDC60-4811-ND
Enclosed DC DC Converter 1 Output 5.1V 12A 75V Input

Enclosed DC DC Converter 1 Output 5.1V 12A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 12A, 60W; Power Supply Approvals Traco Power - 45Y2728 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 12A, 60W; Power Supply Approvals Traco Power
45Y2728
Dc-Dc Converter, 5.1V, 12A, 60W; Power Supply Approvals Traco Power 45Y2728
DC-DC CONVERTER, 5.1V, 12A, 60W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Width:67.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 12A, 60W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Width:67.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMDC60-4811-ND 45Y2728
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 12A, 60W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps 12 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1kVA, IP66-Rated, Convection Cooled Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3-HSA (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Microprocessor controlled high frequency PWM technology
Applications Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details