TRACO Power North America, Inc. Power Supplies - External/Internal (Off-Board) - DC DC Converters TMDC 60-2418

Description
Manufacturer: Traco Power Win Source Part Number: 1336064-TMDC 60-2418 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Packaging: Box Type: Enclosed Size / Dimension: 4.41" L x 2.67" W x 1.50" H (112.0mm x 67.8mm x 38.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Chassis Mount Power (Watts): 60W Voltage - Isolation: 2.5 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 48V Efficiency: 91% Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1150 Base Product Number: TMDC 60 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336064-TMDC 60-2418 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Packaging: Box Type: Enclosed Size / Dimension: 4.41" L x 2.67" W x 1.50" H (112.0mm x 67.8mm x 38.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Chassis Mount Power (Watts): 60W Voltage - Isolation: 2.5 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 48V Efficiency: 91% Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1150 Base Product Number: TMDC 60 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - 1336064-TMDC 60-2418 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - DC DC Converters
1336064-TMDC 60-2418
Power Supplies - External/Internal (Off-Board) - DC DC Converters 1336064-TMDC 60-2418
Manufacturer: Traco Power Win Source Part Number: 1336064-TMDC 60-2418 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Packaging: Box Type: Enclosed Size / Dimension: 4.41" L x 2.67" W x 1.50" H (112.0mm x 67.8mm x 38.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Chassis Mount Power (Watts): 60W Voltage - Isolation: 2.5 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 48V Efficiency: 91% Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1150 Base Product Number: TMDC 60 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336064-TMDC 60-2418
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Packaging: Box
Type: Enclosed
Size / Dimension: 4.41" L x 2.67" W x 1.50" H (112.0mm x 67.8mm x 38.1mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Chassis Mount
Power (Watts): 60W
Voltage - Isolation: 2.5 kV
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 48V
Efficiency: 91%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1150
Base Product Number: TMDC 60
Approval Agency: CB, CE, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336064-TMDC 60-2418
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters
Output Voltage 9 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 715-LTC1622CMS8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details