TRACO Power North America, Inc. DC DC Converters TMDC 60-2412

Description
Enclosed DC DC Converter 1 Output 12V 5A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 5A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1279-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1279-ND
DC DC Converters 1951-1279-ND
Enclosed DC DC Converter 1 Output 12V 5A 36V Input

Enclosed DC DC Converter 1 Output 12V 5A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 5A, 60W; Power Supply Approvals Traco Power - 45Y2726 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 5A, 60W; Power Supply Approvals Traco Power
45Y2726
Dc-Dc Converter, 12V, 5A, 60W; Power Supply Approvals Traco Power 45Y2726
DC-DC CONVERTER, 12V, 5A, 60W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:67.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 5A, 60W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Width:67.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1279-ND 45Y2726
Product Name DC DC Converters Dc-Dc Converter, 12V, 5A, 60W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1026115 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 80.0 volts
DC Output Current 10 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details