Manufacturer: Traco Power
Win Source Part Number: 1336062-TMDC 40-4815
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Packaging: Box
Type: Enclosed
Size / Dimension: 4.41" L x 2.51" W x 1.01" H (112.0mm x 63.8mm x 25.7mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Chassis Mount
Power (Watts): 40W
Voltage - Isolation: 2.5 kV
Number of Outputs: 1
Current - Output (Max): 1.67A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 24V
Efficiency: 92%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1148
Base Product Number: TMDC 40
Approval Agency: CB, CE, cURus
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336062-TMDC 40-4815 |
| Product Name | Power Supplies - External/Internal (Off-Board) - DC DC Converters |
| Output Voltage | 18 to 75 volts |