TRACO Power North America, Inc. DC DC Converters TMDC 40-4812

Description
Enclosed DC DC Converter 1 Output 12V 3.33A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 3.33A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1147-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1147-ND
DC DC Converters 1951-1147-ND
Enclosed DC DC Converter 1 Output 12V 3.33A 75V Input

Enclosed DC DC Converter 1 Output 12V 3.33A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 3.33A, 40W; Power Supply Approvals Traco Power - 45Y2722 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.33A, 40W; Power Supply Approvals Traco Power
45Y2722
Dc-Dc Converter, 12V, 3.33A, 40W; Power Supply Approvals Traco Power 45Y2722
DC-DC CONVERTER, 12V, 3.33A, 40W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:63.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.33A, 40W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:63.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1147-ND 45Y2722
Product Name DC DC Converters Dc-Dc Converter, 12V, 3.33A, 40W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3.33 amps 3.33 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details