TRACO Power North America, Inc. Power Supplies - External/Internal (Off-Board) - DC DC Converters TMDC 40-4812

Description
Manufacturer: Traco Power Win Source Part Number: 1336075-TMDC 40-4812 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Packaging: Box Type: Enclosed Size / Dimension: 4.41" L x 2.51" W x 1.01" H (112.0mm x 63.8mm x 25.7mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Chassis Mount Power (Watts): 40W Voltage - Isolation: 2.5 kV Number of Outputs: 1 Current - Output (Max): 3.33A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 91% Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1147,2266-TMDC 40-4812 Base Product Number: TMDC 40 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336075-TMDC 40-4812 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Packaging: Box Type: Enclosed Size / Dimension: 4.41" L x 2.51" W x 1.01" H (112.0mm x 63.8mm x 25.7mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Chassis Mount Power (Watts): 40W Voltage - Isolation: 2.5 kV Number of Outputs: 1 Current - Output (Max): 3.33A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 91% Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1147,2266-TMDC 40-4812 Base Product Number: TMDC 40 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - 1336075-TMDC 40-4812 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - DC DC Converters
1336075-TMDC 40-4812
Power Supplies - External/Internal (Off-Board) - DC DC Converters 1336075-TMDC 40-4812
Manufacturer: Traco Power Win Source Part Number: 1336075-TMDC 40-4812 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Packaging: Box Type: Enclosed Size / Dimension: 4.41" L x 2.51" W x 1.01" H (112.0mm x 63.8mm x 25.7mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Chassis Mount Power (Watts): 40W Voltage - Isolation: 2.5 kV Number of Outputs: 1 Current - Output (Max): 3.33A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 91% Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1147,2266-TMDC 40-4812 Base Product Number: TMDC 40 Approval Agency: CB, CE, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336075-TMDC 40-4812
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Packaging: Box
Type: Enclosed
Size / Dimension: 4.41" L x 2.51" W x 1.01" H (112.0mm x 63.8mm x 25.7mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Chassis Mount
Power (Watts): 40W
Voltage - Isolation: 2.5 kV
Number of Outputs: 1
Current - Output (Max): 3.33A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 91%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1147,2266-TMDC 40-4812
Base Product Number: TMDC 40
Approval Agency: CB, CE, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336075-TMDC 40-4812
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters
Output Voltage 18 to 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DC-DC Converters - 1228158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
900MA Boost DC-DC Converter IC - 739-AAT1210IRN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.2 volts
Input Voltage 5.5 volts
View Details
 - LM3671TLX-1.2/NOPB - Rochester Electronics
Specs
Package Type Other; DSBGA5
Configuration / Function Buck
View Details
2 suppliers