TRACO Power North America, Inc. DC DC Converters TMDC 40-2415

Description
Enclosed DC DC Converter 1 Output 24V 1.67A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 1.67A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1350-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1350-ND
DC DC Converters 1951-1350-ND
Enclosed DC DC Converter 1 Output 24V 1.67A 36V Input

Enclosed DC DC Converter 1 Output 24V 1.67A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 1.67A, 40W; No. Of Outputs Traco Power - 90Y8789 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.67A, 40W; No. Of Outputs Traco Power
90Y8789
Dc-Dc Converter, 24V, 1.67A, 40W; No. Of Outputs Traco Power 90Y8789
DC-DC CONVERTER, 24V, 1.67A, 40W; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.67A, 40W; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1350-ND 90Y8789
Product Name DC DC Converters Dc-Dc Converter, 24V, 1.67A, 40W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details