Enclosed DC DC Converter 1 Output 24V 830mA 160V Input
DC-DC CONVERTER, 24V, 0.83A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-TMDC20-7215H-ND | 52AH8475 |
| Product Name | DC DC Converters | Dc-Dc Converter, 24V, 0.83A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | |
| DC Output Current | 0.8300 amps | 0.8300 amps |
| DC Input Voltage | 80.0 to 160.0 volts |