TRACO Power North America, Inc. DC DC Converters TMDC 20-7213H

Description
Enclosed DC DC Converter 1 Output 15V 1.34A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 15V 1.34A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TMDC20-7213H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TMDC20-7213H-ND
DC DC Converters 1951-TMDC20-7213H-ND
Enclosed DC DC Converter 1 Output 15V 1.34A 160V Input

Enclosed DC DC Converter 1 Output 15V 1.34A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1.34A Rohs Compliant Traco Power - 69AH9276 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.34A Rohs Compliant Traco Power
69AH9276
Dc-Dc Converter, 15V, 1.34A Rohs Compliant Traco Power 69AH9276
DC-DC CONVERTER, 15V, 1.34A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 1.34A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 15V, 1.34A; Power Supply Approvals Traco Power - 52AH8474 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.34A; Power Supply Approvals Traco Power
52AH8474
Dc-Dc Converter, 15V, 1.34A; Power Supply Approvals Traco Power 52AH8474
DC-DC CONVERTER, 15V, 1.34A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.34A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.34A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.34A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMDC20-7213H-ND 69AH9276 52AH8474
Product Name DC DC Converters Dc-Dc Converter, 15V, 1.34A Rohs Compliant Traco Power Dc-Dc Converter, 15V, 1.34A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 1.34 amps 1.34 amps
DC Input Voltage 80.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details