Manufacturer: Traco Power
Win Source Part Number: 1336056-TMDC 20-4815
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Packaging: Box
Type: Enclosed
Size / Dimension: 3.78" L x 2.13" W x 0.92" H (96.0mm x 54.1mm x 23.4mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Chassis Mount
Power (Watts): 20W
Voltage - Isolation: 2.5 kV
Number of Outputs: 1
Current - Output (Max): 835mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 24V
Efficiency: 91%
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-3144,TMDC 20-4815-ND,TMDC20-48
Base Product Number: TMDC 20
Approval Agency: CB, CE, cURus
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336056-TMDC 20-4815 |
| Product Name | Power Supplies - External/Internal (Off-Board) - DC DC Converters |
| Output Voltage | 18 to 75 volts |