Enclosed DC DC Converter 1 Output 5.1V 2A 75V Input
DC-DC CONVERTER, 5.1V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes
DC-DC CONVERTER, 5.1V, 2A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1951-3358-ND | 23AH4422 | 41AH2307 |
| Product Name | DC DC Converters | Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power | Dc-Dc Converter, 5.1V, 2A Rohs Compliant Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Operating Temperature | -40 to 92 C (-40 to 198 F) | ||
| DC Output Current | 2 amps | 2 amps | |
| DC Input Voltage | 18.0 to 75.0 volts |